Manufacturer: Texas Instruments
Win Source Part Number: 883356-MC33063AMDREP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC33063
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -MC33063AMDREP-NDR, 296-22182-2-NDR, 296-22182-1-NDR, -296-22182-1-ND, -296-22182-1-NDR, 296-22182-6, 296-22182-2, 296-22182-6-NDR, 296-22182-1, -296-22182-1
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK BST ADJ 1.5A 8SOIC
IC REG BUCK BST ADJ 1.5A 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 883356-MC33063AMDREP | MC33063AMDREP | MC33063AMDREP | MC33063AMDREP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33063AMDREP | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Adjustable / Variable; Adjustable |