Buck Switching Regulator IC Positive Programmable 0.6V 2 Output 16A 26-PowerVFQFN
PROTOTYPE
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LP87562PRNFRQ1 | LP87562PRNFRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Programmable | Adjustable / Variable |
| Package Type | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN |
| Life Cycle Stage | Active | |
| Output Voltage | 0.6000 to 3.36 volts | 0.6000 volts |
| IOUT | 16 amps | 16 amps |