Win Source Part Number: 1338645-LP876441B1RQ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Bulk
Standard Package: 3,000
Current - Output: 20A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.2MHz, 4.4MHz
Voltage - Output (Max): 3.34V
Number of Outputs: 4
Output Configuration: Positive
Voltage - Input (Min): 2.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.3V
Synchronous Rectifier: No
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-PowerVFQFN
Supplier Device Package: 32-QFN (5.5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
IC REG BUCK ADJ 20A QUAD 32QFN
IC REG BUCK ADJ 20A QUAD 32QFN
IC REG BUCK ADJ 20A QUAD 32QFN
Buck Switching Regulator IC Positive Programmable 0.3V 4 Output 20A 32-PowerVFQFN
IC REG BUCK PROG 0.3V QD 32QFN
4 5-A/20-A MULTIPHASE BUCK CONVE
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1338645-LP876441B1RQKRQ1 | 296-LP876441B1RQKRQ1TR-ND | LP876441B1RQKRQ1 | LP876441B1RQKRQ1 | LP876441B1RQKRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | Adjustable / Variable | |
| Package Type | Other; Bulk | Other; 32-PowerVFQFN | Other; 32-PowerVFQFN | Other; 32-PowerVFQFN | |
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs | Multiple Outputs | ||
| fsw | 2200 to 4400 kHz | 2200 to 4400 kHz | 2200 to 4400 kHz | 2200 to 4400 kHz | 2200 kHz |