Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Win Source Part Number: 1009928-LP875650RNFR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Current - Output: 16A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Voltage - Output (Max): 3.36V
Number of Outputs: 4
Output Configuration: Positive
Voltage - Input (Min): 2.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 26-PowerVFQFN
Supplier Device Package: 26-VQFN-HR (4.5x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LP875650RNFRQ1TR
Base Product Number: LP875650
Switching Voltage Regulators Four-phase 8-A + 8-A buck converter with integrated switches 26-VQFN-HR -40 to 125
IC REG BUCK/LNR
IC REG BUCK ADJ 16A QUAD 26VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LP875650RNFRQ1TR-ND | 1009928-LP875650RNFRQ1 | LP875650RNFRQ1 | LP875650RNFRQ1 | LP875650RNFRQ1 | LP875650RNFRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 26-PowerVFQFN | Other; Tape & Reel (TR) | Other; 26-PowerVFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 3.36 volts | 0.6000 volts | 0.6000 to 3.36 volts |