"Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 8-DIP (0.300"", 7.62mm)"
Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 8-DIP (0.300", 7.62mm)
IC REG CHARG PUMP INV 100MA 8DIP
IC REG CHARG PUMP INV 100MA 8DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-52907-ND | LT1054CPG4 | LT1054CPG4 | LT1054CPG4 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 3.5 to 26.4 volts | 3.5 to 26.4 volts | 3.5 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |