4A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, GREEN, PLASTIC, TO-263, D2PAK, 5 PIN Product overview: TL2575-33IKTTRG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL2575-33IKTTRG3
Manufacturer: Texas Instruments
Win Source Part Number: 1268129-TL2575-33IKT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Power Management
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-TL2575-33IKTTRG3 | 1268129-TL2575-33IKTTRG3 |
| Product Name | 4A 63kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575-33IKTTRG3 |
| Output Voltage Type | Fixed | |
| Package Type | Other; TO-263-5 | |
| Output Voltage | 3.3 volts |