Buck Switching Regulator IC Positive Adjustable 0.5V 4 Output 4A 35-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable 0.5V 4 Output 4A 35-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable 0.5V 4 Output 4A 35-UFBGA, DSBGA
IC REG BUCK ADJ 4A QUAD 35DSBGA
Buck Switching Regulator IC Positive Adjustable 0.5V 4 Output 4A 35-UFBGA, DSBGA
FOUR-PHASE DC-DC STEP-DOWN CONVE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LP8758A2E3YFFRCT-ND | LP8758A2E3YFFR | LP8758A2E3YFFR | LP8758A2E3YFFR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 35-UFBGA, DSBGA | Other; 35-UFBGA, DSBGA | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.5000 to 3.36 volts | 0.5000 volts | 0.5000 to 3.36 volts |