Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1464IPTRG4 TL1464IPTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 054760-TL1464IPTRG4 Packaging: Reel - TR Frequency - Switching: 50kHz to 2MHz Control Features: Dead Time Control, Frequency Control Number of Outputs: 4 Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3.1 V to 12 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054760-TL1464IPTRG4 Packaging: Reel - TR Frequency - Switching: 50kHz to 2MHz Control Features: Dead Time Control, Frequency Control Number of Outputs: 4 Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3.1 V to 12 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1464IPTRG4 - 054760-TL1464IPTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1464IPTRG4
054760-TL1464IPTRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1464IPTRG4 054760-TL1464IPTRG4
Manufacturer: Texas Instruments Win Source Part Number: 054760-TL1464IPTRG4 Packaging: Reel - TR Frequency - Switching: 50kHz to 2MHz Control Features: Dead Time Control, Frequency Control Number of Outputs: 4 Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3.1 V to 12 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054760-TL1464IPTRG4
Packaging: Reel - TR
Frequency - Switching: 50kHz to 2MHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 4
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3.1 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 054760-TL1464IPTRG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1464IPTRG4
Package Type QFP; Other; 48-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - HPA00846RSJR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details