Buck Switching Regulator IC Positive Programmable 0.5V 1 Output 16A 35-UFBGA, DSBGA
Buck Switching Regulator IC Positive Programmable 0.5V 1 Output 16A 35-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 805688-LP8758A1B0YFF
Packaging: Reel
Mounting Style: SMD
Current - Output: 16A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3.3MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 0.5V
Synchronous Rectifier: Yes
Supplier Device Package: 35-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 3.36V
Manufacturer Package: 35-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC REG BUCK PROG 16A 35DSBGA
IC REG BUCK PROG 0.4A 35DSBGA
IC REG BUCK PROG 16A 35DSBGA
Buck Switching Regulator IC Positive Programmable 0.5V 1 Output 16A 35-UFBGA, DSBGA
Switching Voltage Regulators Four-Phase, Single 16A output DC-DC Step-Down Converter 35-DSBGA -40 to 85
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-42350-1-ND | 805688-LP8758A1B0YFFR | LP8758A1B0YFFR | 815-LP8758A1B0YFFR | LP8758A1B0YFFR | LP8758A1B0YFFR | LP8758A1B0YFFR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LP8758A1B0YFFR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK PROG 0.4A 35DSBGA | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Programmable | Programmable | Fixed; Programmable | |||
| Package Type | Other; 35-UFBGA, DSBGA | Other; 35-UFBGA, DSBGA | Other; 35-UFBGA, DSBGA | Other; 35-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.5000 to 3.36 volts | 3.36 volts | 0.5000 volts | 1 volts | 0.5000 to 3.36 volts |