Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL2845BP TL2845BP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1107682-TL2845BP Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 100kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 30 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1107682-TL2845BP Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 100kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 30 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL2845BP - 1107682-TL2845BP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL2845BP
1107682-TL2845BP
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL2845BP 1107682-TL2845BP
Manufacturer: Texas Instruments Win Source Part Number: 1107682-TL2845BP Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 100kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 30 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107682-TL2845BP
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - 296-34278-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-34278-5-ND
DC DC Switching Controllers 296-34278-5-ND
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
DC DC Switching Controllers - TL2845BP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL2845BP
DC DC Switching Controllers TL2845BP
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TL2845BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TL2845BP
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TL2845BP
IC REG CTRLR MULT TOPOLOGY 8DIP

IC REG CTRLR MULT TOPOLOGY 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1107682-TL2845BP 296-34278-5-ND TL2845BP TL2845BP
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL2845BP DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Boost, Flyback, Forward Converter
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; 8-PDIP DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Maturity; Active Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

Low Vin Automotive 2A Sr Buck Regulator - A8650KEJTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8103-03CRT - 866387-CHL8103-03CRT - Win Source Electronics
Specs
Package Type Other; PG-VQFN-40-903
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1607ACPZN001-R7 - 910611-ADP1607ACPZN001-R7 - Win Source Electronics
Specs
Package Type Other; 6-LFCSP-UD (2x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22674 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
9 suppliers