Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive Adjustable 0V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Regulator, Current-mode, 6A, 120kHz Switching Freq-Max, PSSO5
IC REG MULT CONFG ADJ 3A TO263 Product overview: TL3577-ADJIKTTR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL3577-ADJIKTTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 129395-TL3577-ADJIKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, Forward Converter, SEPIC
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A (Switch)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0V
Maximum Output Voltage: 60V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC REG MULT CONFG ADJ 3A TO263
IC REG MULT CONFIG ADJ 3A DDPAK
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive Adjustable 0V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-21852-2-ND | TL3577-ADJIKTTR | 739-TL3577-ADJIKTTR | 129395-TL3577-ADJIKTTR | TL3577-ADJIKTTR | TL3577-ADJIKTTR | TL3577-ADJIKTTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 3A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL3577-ADJIKTTR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost, Flyback, Forward Converter, SEPIC | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; SMSIP5H | Other; TO-263-5 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Output Voltage | 0.0 to 60 volts | 60 volts | 0.0 volts | 0.0 volts | 0.0 to 60 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |