Manufacturer: Texas Instruments
Win Source Part Number: 054790-TL3842BP
Packaging: Tube/Rail
Mounting: Through Hole
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR BST FLYBK PWM 8-DIP
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR BST FLYBK PWM 8-DIP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 054790-TL3842BP | 296-34293-5-ND | TL3842BP | TL3842BP | TL3842BP |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TL3842BP | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward | Buck; Boost | |||
| Package Type | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Maturity; Active | Active | |||
| Special Features | Frequency Control | Frequency Control | |||
| fsw | 500 kHz | 500 kHz |