Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 3A 26-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 3A 26-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 3A 26-PowerVFQFN
IC REG BUCK/LNR
IC REG BUCK/LNR
IC REG BUCK ADJ 3A QUAD 26VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 3A 26-PowerVFQFN
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LP87524PRNFTQ1TR-ND | LP87524PRNFTQ1 | LP87524PRNFTQ1 | LP87524PRNFTQ1 | LP87524PRNFTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | ||
| Special Features | Multiple Outputs | Multiple Outputs | |||
| Output Voltage | 0.6000 to 3.36 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 3.36 volts |