Buck Switching Regulator IC Positive Programmable 0.6V 2 Output 10A, 10A 26-PowerVFQFN
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LP87525LRNFTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Programmable |
| Package Type | Other; 26-PowerVFQFN |
| Life Cycle Stage | Active |
| Output Voltage | 0.6000 to 3.36 volts |