IC REG BUCK PROG QUAD 26VQFN
Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 10A, 10A, 10A, 10A 26-PowerVFQFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LP87524IRNFTQ1 | LP87524IRNFTQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.6000 volts | 0.6000 to 3.36 volts |
| IOUT | 10 amps | 10 amps |
| fsw | 2000 kHz | 2000 kHz |