IC REG CHARGE PUMP ADJ 16SOIC
Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) -1.25V 1 Output 100mA 16-SOIC (0.295", 7.50mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LT1054IDWRG4CM | LT1054IDWRG4CM |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) |
| Life Cycle Stage | Active | Active |
| Output Voltage | -1.25 volts | -1.25 to -15 volts |
| IOUT | 0.1000 amps | 0.1000 amps |