Buck Switching Regulator IC Positive Programmable 0.6V 2 Output 4A, 9A 26-PowerVFQFN
IC POWER
Buck Switching Regulator IC Positive Programmable 0.6V 2 Output 4A, 9A 26-PowerVFQFN
IC REG BCK PROG 4A/9A DL 26VQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LP87522ERNFRQ1TR-ND | LP87522ERNFRQ1 | LP87522ERNFRQ1 | LP87522ERNFRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to 3.36 volts | 0.6000 to 3.36 volts | 0.6000 volts |