Win Source Part Number: 964086-LP87523JRNFRQ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 10A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Voltage - Output (Max): 3.36V
Number of Outputs: 4
Output Configuration: Positive
Voltage - Input (Min): 2.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 26-PowerVFQFN
Supplier Device Package: 26-VQFN-HR (4.5x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LP87523JRNFRQ1DK
Base Product Number: LP87523
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 10A 26-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 10A 26-PowerVFQFN
IC REG BUCK ADJ 10A QUAD 26VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 10A 26-PowerVFQFN
IC LED DRIVER
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 964086-LP87523JRNFRQ1 | 296-LP87523JRNFRQ1TR-ND | LP87523JRNFRQ1 | LP87523JRNFRQ1 | LP87523JRNFRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz |