Buck Switching Regulator IC Positive Fixed 1V 4 Output 10A 26-PowerVFQFN
Buck Switching Regulator IC Positive Fixed 1V 4 Output 10A 26-PowerVFQFN
Buck Switching Regulator IC Positive Fixed 1V 4 Output 10A 26-PowerVFQFN
IC REG BUCK 1V 10A QUAD 26VQFN
IC REG BUCK/LNR
Buck Switching Regulator IC Positive Fixed 1V 4 Output 10A 26-PowerVFQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LP875701ARNFTQ1TR-ND | LP875701ARNFTQ1 | LP875701ARNFTQ1 | LP875701ARNFTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1 volts | 1 volts | 1 to ? volts |