Manufacturer: Texas Instruments
Win Source Part Number: 212958-TL3842DRG4-8
Packaging: Reel - TR
Mounting: Surface Mount
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 97%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 212958-TL3842DRG4-8 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TL3842DRG4-8 |
| Configuration / Function | Boost, Flyback, Forward |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Frequency Control |