The LM2655 is a 2.5A high-efficiency synchronous switching regulator with a 4V to 14V input voltage range and a fixed 300kHz operating frequency. It features an internal high-side MOSFET with a low R_DS(ON) of 0.033Ω and supports synchronous or asynchronous operation. The device is housed in a 16-pin TSSOP package and includes programmable soft-start, input undervoltage lockout, output overvoltage and undervoltage shutdown, and thermal shutdown protection. It operates from -40°C to 125°C and has a guaranteed shutdown current of less than 12μA.
2.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125
2.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125 Product overview: LM2655MTC-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2655MTC-3.3 can be used for catalog matching and distributor lookup.
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 16-TSSOP (0.173"", 4.40mm Width)"
Switching Regulator, Current-mode, 2.5A, 345kHz Switching Freq-Max, PDSO16
Switching Regulator, Current-mode, 2.5A, 345kHz Switching Freq-Max, PDSO16
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 16-TSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 16-TSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V 2.5A 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2655MTC-3.3 | 739-LM2655MTC-3.3 | LM2655MTC-3.3-ND | LM2655MTC-3.3 | LM2655MTC-3.3 | LM2655MTC-3.3 | LM2655MTC-3.3 |
| Product Name | LM2655 2.5A High Efficiency Synchronous Switching Regulator | 2.5A TSSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; TSSOP | Other; TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP16 | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Output Voltage | 3.3 to 13 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | |
| VIN | 4 to 14 volts | 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts |