The LM2655MTCX-3.3 is a high-efficiency synchronous step-down switching regulator capable of delivering up to 2.5A output current. It operates within an input voltage range of 4V to 14V and achieves efficiencies exceeding 90%, with a maximum efficiency of 96%. The device features an internal high-side MOSFET with a low ON-resistance of 33m,Ѷ, which contributes to its high power density and compact TSSOP-16 package. This regulator supports both synchronous and asynchronous operation modes, allowing designers to optimize for efficiency or cost. It includes integrated current sensing circuitry, eliminating the need for external current sensing resistors. Additional features include programmable soft-start, input undervoltage lockout, output overvoltage and undervoltage protection, and thermal shutdown capabilities. The LM2655MTCX-3.3 is suitable for applications such as hard disk drives, internet appliances, TFT monitors, and battery-powered devices.
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 16-TSSOP (0.173"", 4.40mm Width)"
IC SWITCHING REGULATOR, 345 kHz SWITCHING FREQ-MAX, PDSO16, TSSOP-16, Switching Regulator or Controller Product overview: LM2655MTCX-3.3 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 345 kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 345 kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2655MTCX-3.3 can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 2.5A, 345kHz Switching Freq-Max, PDSO16
IC REG BUCK 3.3V 2.5A 16TSSOP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 16-TSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 16-TSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V 2.5A 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2655MTCX-3.3-ND | 739-LM2655MTCX-3.3 | LM2655MTCX-3.3 | LM2655MTCX-3.3 | LM2655MTCX-3.3 | LM2655MTCX-3.3 | LM2655MTCX-3.3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 345 kHz TSSOP Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP16 | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 to ? volts | |||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |