Manufacturer: Texas Instruments
Win Source Part Number: 082637-LM2651MTCX-1.
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 082637-LM2651MTCX-1.8 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2651MTCX-1.8 |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SSOP; Other; 16-TSSOP |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |
| Special Features | Multiple Outputs; Synchronous Rectification |