Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LM2673S-3.3-TI |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA |
| Life Cycle Stage | Active |
| Output Voltage | 3.3 to ? volts |