"Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"
Switching Regulator, Voltage-mode, 1.25A, 275kHz Switching Freq-Max, DMOS, PDSO8
1.25A SWITCHING REGULATOR, 275kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, MS-012AA, SOIC-8 Product overview: LM2671M-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 275kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, 275kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2671M-12 can be used for catalog matching and distributor lookup.
SWITCHING REGULATOR, VOLTAGE-MOD
Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 12V 500MA 8SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2671M-12-ND | LM2671M-12 | 739-LM2671M-12 | LM2671M-12 | LM2671M-12 | LM2671M-12 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1.25A 275kHz SOIC Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC8 | Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 to ? volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |