2.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.238V 1 Output 2.5A 16-TSSOP (0.173"", 4.40mm Width)"
Switching Regulator, Current-mode, 2.5A, 345kHz Switching Freq-Max, PDSO16
2.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125 Product overview: LM2655MTC-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2655MTC-ADJ can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 2.5A 16TSSOP
2.5A, 345KHZ PDSO16
Buck Switching Regulator IC Positive Adjustable 1.238V 1 Output 2.5A 16-TSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Adjustable 1.238V 1 Output 2.5A 16-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2655MTC-ADJ | LM2655MTC-ADJ-ND | LM2655MTC-ADJ | 739-LM2655MTC-ADJ | LM2655MTC-ADJ | LM2655MTC-ADJ | LM2655MTC-ADJ | LM2655MTC-ADJ |
| Product Name | LM2655 2.5A High Efficiency Synchronous Switching Regulator | Voltage Regulators - DC DC Switching Regulators | 2.5A TSSOP Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||||
| Package Type | Other; TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP16 | Other; TSSOP | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |
| Output Voltage | 3.3 to 13 volts | 1.24 to 13 volts | 13 volts | 1.24 volts | 1.24 to 13 volts | 1.24 to 13 volts | ||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | |
| VIN | 4 to 14 volts | 4 to 14 volts | 14 volts | 4 to 14 volts | 4 to 14 volts |