Manufacturer: Texas Instruments
Win Source Part Number: 778800-LM2651MTC-2.5
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.5A
Family Name: LM2651MTC-2.5
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Input Voltage MIN: 4V
Voltage Input MAX: 14V
Alternative Parts (Cross-Reference): LT1578IS8-2.5; LT1578IS8-2.5#TR; LT1578CS8-2.5#PBF; LT1578CS8-2.5#TRPBF;
Introduction Date: February 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1.5A 16-TSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 2.5V 1.5A 16TSSOP
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1.5A 16-TSSOP (0.173", 4.40mm Width)
IC REG BUCK 2.5V 1.5A 16TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 778800-LM2651MTC-2.5/NOPB | LM2651MTC-2.5/NOPB-ND | LM2651MTC-2.5/NOPB | LM2651MTC-2.5/NOPB | LM2651MTC-2.5/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2651MTC-2.5/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |