IC REG CTRLR BUCK 28WQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-WQFN (5x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2647LQX | LM2647LQX |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | |
| fsw | 200 to 500 kHz | 200 to 500 kHz |
| Duty Cycle | 75 | 75 |
| Output Voltage Type | Fixed; Transistor Driver |