Manufacturer: Texas Instruments
Win Source Part Number: 1053221-LM2672LD-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-WSON (5x5)
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-WFDFN Exposed Pad
2.2A SWITCHING REGULATOR, 275kHz SWITCHING FREQ-MAX, PDSO16, LLP-16 Product overview: LM2672LD-5.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A, 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2A, 275kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2672LD-5.0/NOP
IC REG BUCK 5V 1A 16WSON
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-WFDFN Exposed Pad
IC REG BUCK 5V 1A 16WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1053221-LM2672LD-5.0/NOPB | LM2672LD-5.0/NOPBTR-ND | 739-LM2672LD-5.0/NOPB | LM2672LD-5.0/NOPB | LM2672LD-5.0/NOPB | LM2672LD-5.0/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2672LD-5.0/NOPB | Voltage Regulators - DC DC Switching Regulators | 2.2A 275kHz Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 16-WSON (5x5) | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification |