Switching Regulator, Voltage-mode, 5.4A, 280kHz Switching Freq-Max, PDSO14
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 14-VDFN Exposed Pad
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2673LD3.3 | LM2673LD3.3 |
| Product Name | Voltage Regulators - Linear Regulator Controllers | |
| Package Type | Other; WSON16 | Other; 14-VDFN Exposed Pad |
| Life Cycle Stage | Obsolete | Active |
| Output Voltage Type | Fixed; Fixed | |
| Output Voltage | 3.3 to ? volts |