Switching Regulator, Voltage-mode, 5.4A, 280kHz Switching Freq-Max, PDSO14
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 14-VDFN Exposed Pad
IC REG BUCK 3.3V 3A 14VSON
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2670LD-3.3 | LM2670LD-3.3 | LM2670LD-3.3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; WSON16 | Other; 14-VDFN Exposed Pad | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed |
| Output Voltage Type | Fixed; Fixed | ||
| Output Voltage | 3.3 to ? volts | 3.3 volts |