Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin,Vin/2 1 Output 100mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LM2660MM-NS |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |
| Life Cycle Stage | Active |
| IOUT | 0.1000 amps |