Texas Instruments LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features LM2671MX-ADJ/NOPB

Description
SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 8-SOIC -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features - LM2671MX-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features
LM2671MX-ADJ/NOPB
LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features LM2671MX-ADJ/NOPB
SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 8-SOIC -40 to 125

SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2671MX-ADJ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2671MX-ADJ/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators LM2671MX-ADJ/NOPBCT-ND
"Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2671MX-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2671MX-ADJ/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators LM2671MX-ADJ/NOPBTR-ND
"Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2671MX-ADJ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2671MX-ADJ/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators LM2671MX-ADJ/NOPBDKR-ND
"Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2671MX-ADJ/NOPB - 018834-LM2671MX-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2671MX-ADJ/NOPB
018834-LM2671MX-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2671MX-ADJ/NOPB 018834-LM2671MX-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018834-LM2671MX-ADJ/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 260kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LM2671 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 37V Minimum Input Voltage: 6.5V Alternative Parts (Cross-Reference): LM2594DADJG; MAX17541GATB+; MAX17541GATB+T; Introduction Date: October 24, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 018834-LM2671MX-ADJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LM2671
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.21V
Maximum Output Voltage: 37V
Minimum Input Voltage: 6.5V
Alternative Parts (Cross-Reference): LM2594DADJG; MAX17541GATB+; MAX17541GATB+T;
Introduction Date: October 24, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2671MX-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2671MX-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM2671MX-ADJ/NOPB
IC REG BUCK ADJ 500MA 8SOIC

IC REG BUCK ADJ 500MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2671MX-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2671MX-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2671MX-ADJ/NOPB
IC REG BUCK ADJ 500MA 8SOIC

IC REG BUCK ADJ 500MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2671MX-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2671MX-ADJ/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2671MX-ADJ/NOPB
IC REG BUCK ADJ 500MA 8SOIC

IC REG BUCK ADJ 500MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2671MX-ADJ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2671MX-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM2671MX-ADJ/NOPB
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2671MX-ADJ/NOPB LM2671MX-ADJ/NOPBCT-ND 018834-LM2671MX-ADJ/NOPB LM2671MX-ADJ/NOPB LM2671MX-ADJ/NOPB LM2671MX-ADJ/NOPB LM2671MX-ADJ/NOPB
Product Name LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2671MX-ADJ/NOPB Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Package Type Other; SOIC,PDIP,WSON SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 37 volts 1.21 to 37 volts 1.21 volts 1.21 volts 1.21 volts 1.21 to 37 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data