The LM2673LD-5.0 is a step-down (buck) switching regulator capable of delivering up to 3A of output current with a fixed output voltage of 5V. It features high efficiency, exceeding 90%, achieved through a low ON-resistance DMOS power switch. The device operates over a wide input voltage range of 8V to 40V and utilizes a fixed frequency internal oscillator operating at 260KHz, allowing for the use of smaller external components.
This regulator includes built-in thermal shutdown protection and a resistor-programmabl
Switching Regulator, Voltage-mode, 5.4A, 280kHz Switching Freq-Max, PDSO14
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 14-VDFN Exposed Pad
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2673LD-5.0 | LM2673LD-5.0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; WSON16 | Other; 14-VDFN Exposed Pad |
| Life Cycle Stage | Obsolete | Removed; Obsolete |
| Output Voltage Type | Fixed; Fixed | |
| Output Voltage | 5 to ? volts |