Dual Synchronous Buck Regulator Controller 28-WQFN -5 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-WQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 877224-LM2647LQX/NOP
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Part Status: Obsolete
Family Name: LM2647
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTRLR BUCK 28WQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-WQFN (5x5)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2647LQX/NOPB | LM2647LQX/NOPB-ND | 877224-LM2647LQX/NOPB | LM2647LQX/NOPB | LM2647LQX/NOPB |
| Product Name | LM2647 Dual Synchronous Buck Regulator Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2647LQX/NOPB | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; TSSOP,WQFN | Other; 28-WFQFN Exposed Pad | Other; Reel - TR | Other; 28-WFQFN Exposed Pad | |
| Special Features | Enable,Light Load Efficiency,Power Good | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | ||
| Output Voltage | 0.6000 to 6 volts | ||||
| IOUT | 6 amps |