Manufacturer: Texas Instruments
Win Source Part Number: 082636-LM26480QSQX-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 2MHz
Number of Outputs: 4
Voltage/Current - Output 1: 0.8 V to 2 V, 1.5A
Voltage/Current - Output 2: 1 V to 3.3 V, 1.5A
Voltage/Current - Output 3: 1 V to 3.5 V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-WQFN (4x4)
Purpose: Any Function
Supply Voltage - Operating: 2.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 082636-LM26480QSQX-AA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LM26480QSQX-AA |
| Package Type | Other; 24-WQFN (4x4) |