Switching Regulator, Voltage-mode, 5.4A, 280kHz Switching Freq-Max, PDSO14
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A 14-VDFN Exposed Pad
IC REG BUCK ADJ 3A 14VSON
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2670LD-ADJ | LM2670LD-ADJ | LM2670LD-ADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; WSON16 | Other; 14-VDFN Exposed Pad | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Output Voltage | 1.2 to 37 volts | 1.2 volts |