SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features 8-SOIC -40 to 125
"Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 12V 1A 8SOIC
SWITCHING REG, VOLTAGE-MODE, 2.2
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2672M-12 | LM2672M-12-ND | LM2672M-12 | LM2672M-12 | LM2672M-12 | LM2672M-12 |
| Product Name | LM2672 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; PDIP,SOIC,WSON | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Enable | |||||
| Output Voltage | 1.23 to 37 volts | 12 volts | 12 to ? volts | 12 to ? volts | 12 volts | |
| IOUT | 0.5000 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |