The LM2672N-ADJ is a 1-A step-down voltage regulator in an 8-pin PDIP package, measuring 10.16 mm by 6.60 mm, designed for high-efficiency DC-DC conversion with an adjustable output voltage range of 1.21 V to 37 V. It operates from an input voltage range of 8 V to 40 V with a fixed switching frequency of 260 kHz, and maintains a maximum output voltage tolerance of ±1.5% over line and load conditions. The device includes thermal shutdown, current limiting, soft-start, and TTL shutdown capability, with a standby current of typically 50 µA. It requires only five external components and supports operation from -40 °C to 125 °C.
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features 8-PDIP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 8-DIP (0.300"", 7.62mm)"
IC REG BUCK ADJUSTABLE 1A 8DIP
IC REG BUCK ADJ 1A 8DIP
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 8-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2672N-ADJ | LM2672N-ADJ-ND | LM2672N-ADJ | LM2672N-ADJ | LM2672N-ADJ |
| Product Name | LM2672 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; PDIP,SOIC,WSON | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Special Features | Enable | ||||
| Output Voltage | 1.23 to 37 volts | 1.21 to 37 volts | 1.21 volts | 1.21 to 37 volts | |
| IOUT | 0.5000 amps | 1 amps | 1 amps | 1 amps | 1 amps |