The LM26480 is a multi-functional power management unit integrating two 1.5-A step-down DC-DC converters and two 300-mA linear regulators, optimized for low-power digital applications. It operates from a 2.8-V to 5.5-V input voltage, with switching frequencies of 2 MHz and efficiencies up to 96%. The buck converters offer programmable output voltages from 0.8 V to 3.3 V with ±3% feedback voltage accuracy, while the LDOs provide output voltages from 1 V to 3.5 V. Features include individual enable and power-good outputs, undervoltage lockout, thermal and current overload protection, and an internal power-on-reset function. The device is packaged in a 24-pin WQFN with a body size of 4.00 mm × 4.00 mm.
Externally Programmable Dual High-Current Step-Down DC/DC and Dual Linear Regulators 24-WQFN
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2MHz 24-WQFN (4x4)
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2MHz 24-WQFN (4x4)
IC REG QUAD BUCK/LNR SYNC 24WQFN
IC REG QUAD BUCK/LNR SYNC 24WQFN
IC REG QUAD BUCK/LNR SYNC 24WQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM26480SQX-BF/NOPB | LM26480SQX-BF/NOPB-ND | LM26480SQX-BF/NOPB | LM26480SQX-BF/NOPB | LM26480SQX-BF/NOPB | LM26480SQX-BF/NOPB |
| Product Name | LM26480 Externally Programmable Dual High-Current Step-Down DC/DC and Dual Linear Regulators | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | |||||
| Package Type | Other; WQFN | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | |
| Special Features | Enable,Light Load Efficiency | Multiple Outputs | ||||
| Output Voltage | 1 to 3.3 volts | 0.8000 to 2 volts | ||||
| IOUT | 1.5 amps | 1.5 amps |