Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2651MTCX-1.8/NOPB LM2651MTCX-1.8/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 710773-LM2651MTCX-1. 8/NOPB Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM2651 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Switching Frequency: 300kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 14V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 710773-LM2651MTCX-1. 8/NOPB Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM2651 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Switching Frequency: 300kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 14V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2651MTCX-1.8/NOPB - 710773-LM2651MTCX-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2651MTCX-1.8/NOPB
710773-LM2651MTCX-1.8/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2651MTCX-1.8/NOPB 710773-LM2651MTCX-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 710773-LM2651MTCX-1. 8/NOPB Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM2651 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Switching Frequency: 300kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 14V

Manufacturer: Texas Instruments
Win Source Part Number: 710773-LM2651MTCX-1.8/NOPB
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: LM2651
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Switching Frequency: 300kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 14V

Buy Now
Voltage Regulators - DC DC Switching Regulators - LM2651MTCX-1.8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2651MTCX-1.8/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM2651MTCX-1.8/NOPB-ND
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.5A 16-TSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.5A 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2651MTCX-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2651MTCX-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2651MTCX-1.8/NOPB
IC REG BUCK 1.8V 1.5A 16TSSOP

IC REG BUCK 1.8V 1.5A 16TSSOP

Supplier's Site
IC REG BUCK 1.8V 1.5A 16TSSOP - 815-LM2651MTCX-1.8/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 1.8V 1.5A 16TSSOP
815-LM2651MTCX-1.8/NOPB
IC REG BUCK 1.8V 1.5A 16TSSOP 815-LM2651MTCX-1.8/NOPB
IC REG BUCK 1.8V 1.5A 16TSSOP

IC REG BUCK 1.8V 1.5A 16TSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2651MTCX-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2651MTCX-1.8/NOPB
Voltage Regulators - DC DC Switching Regulators LM2651MTCX-1.8/NOPB
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.5A 16-TSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.5A 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2651MTCX-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2651MTCX-1.8/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2651MTCX-1.8/NOPB
IC REG BUCK 1.8V 1.5A 16TSSOP

IC REG BUCK 1.8V 1.5A 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 710773-LM2651MTCX-1.8/NOPB LM2651MTCX-1.8/NOPB-ND LM2651MTCX-1.8/NOPB 815-LM2651MTCX-1.8/NOPB LM2651MTCX-1.8/NOPB LM2651MTCX-1.8/NOPB
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2651MTCX-1.8/NOPB Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IC REG BUCK 1.8V 1.5A 16TSSOP Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage PhaseOut; Obsolete Removed Removed; Obsolete
Special Features Synchronous Rectification Synchronous Rectification
Unlock Full Specs
to access all available technical data