Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LM2655MTCX-ADJ

Description
"Buck Switching Regulator IC Positive Adjustable 1.238V 1 Output 2.5A 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 1.238V 1 Output 2.5A 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM2655MTCX-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2655MTCX-ADJ-ND
Voltage Regulators - DC DC Switching Regulators LM2655MTCX-ADJ-ND
"Buck Switching Regulator IC Positive Adjustable 1.238V 1 Output 2.5A 16-TSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.238V 1 Output 2.5A 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
345kHz TSSOP Voltage Regulator IC
739-LM2655MTCX-ADJ
345kHz TSSOP Voltage Regulator IC 739-LM2655MTCX-ADJ
SWITCHING REGULATOR, 345kHz SWITCHING FREQ-MAX, PDSO16, TSSOP-16 Product overview: LM2655MTCX-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 345kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 345kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2655MTCX-ADJ can be used for catalog matching and distributor lookup.

SWITCHING REGULATOR, 345kHz SWITCHING FREQ-MAX, PDSO16, TSSOP-16 Product overview: LM2655MTCX-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 345kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 345kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2655MTCX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2655MTCX-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2655MTCX-ADJ
PMIC - Voltage Regulators - DC DC Switching Regulators LM2655MTCX-ADJ
IC REG BUCK ADJ 2.5A 16TSSOP

IC REG BUCK ADJ 2.5A 16TSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2655MTCX-ADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2655MTCX-ADJ
Voltage Regulators - DC DC Switching Regulators LM2655MTCX-ADJ
Buck Switching Regulator IC Positive Adjustable 1.238V 1 Output 2.5A 16-TSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 1.238V 1 Output 2.5A 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2655MTCX-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2655MTCX-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2655MTCX-ADJ
IC REG BUCK ADJ 2.5A 16TSSOP

IC REG BUCK ADJ 2.5A 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2655MTCX-ADJ-ND 739-LM2655MTCX-ADJ LM2655MTCX-ADJ LM2655MTCX-ADJ LM2655MTCX-ADJ
Product Name Voltage Regulators - DC DC Switching Regulators 345kHz TSSOP Voltage Regulator IC PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Output Voltage 1.24 to 13 volts 13 volts 1.24 to 13 volts 1.24 volts
IOUT 2.5 amps 2.5 amps 2.5 amps 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1744662 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 to 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLBTR - ERSAELECTRONICS PTE. LTD.
Specs
VIN 47 volts
Operating Temperature -20 C (-4 F)
View Details
3 suppliers