Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-WFDFN Exposed Pad
IC REG BUCK 3.3V 1A 16WSON
IC REG BUCK 3.3V 1A 16WSON
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-WFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2672LD-3.3/NOPBTR-ND | LM2672LD-3.3/NOPB | LM2672LD-3.3/NOPB | LM2672LD-3.3/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |