The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing for automatic insertion, used in bypass, decoupling, energy storage, and arc suppression applications. The capacitors feature a rectangular plastic case with UL94V-0 rating, non-inductive winding, and non-polar construction. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltage is 50 to 400 Vdc. Operating temperature range is -55°C to +125°C with 50% voltage derating above 85°C. Dissipation factor at 120 Hz and +25°C is ≤100 for capacitance ≤0.1 µF and ≤150 for capacitance >0.1 µF, increasing to ≤300 at 100 kHz for capacitance >0.1 µF. Total self inductance is approximately 7 nH. The part 185184K63ACB-F corresponds to 0.18 µF at 63 Vdc with ±10% tolerance, with dimensions of 7.2 mm length, 3.5 mm thickness, 7.5 mm height, and 0.5 mm lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185184K63ACB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |