The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, housed in rigid rectangular plastic cases meeting UL94V-0, and suited for general-purpose applications such as bypass, decoupling, and arc suppression. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltages span 50 to 400 Vdc, with an operating temperature range of -55°C to +125°C (derated to 50% Vdc above 85°C). The capacitors are non-polar, non-inductively wound, and exhibit low leakage. Total self-inductance is approximately 7 nH. Maximum pulse rise time ranges from 4 V/µs to 100 V/µs depending on voltage and capacitance. Insulation resistance exceeds 5,000 MΩ for >0.33 µF at ≥100 Vdc and 10,000 MΩ for ≤0.33 µF at ≤100 Vdc. The series supports bulk, ammo pack, and tape-and-reel packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185183J100AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |