The Type 185 series comprises radial lead metallized polyester capacitors designed for automatic insertion, with a 5.0 mm lead spacing and rectangular plastic cases meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF, rated voltages from 50 to 400 Vdc, and operating temperatures from -55°C to +125°C, with 50% voltage derating above 85°C. The capacitors are non-polar, non-inductively wound, and exhibit low leakage. Total self-inductance is approximately 7 nH. Capacitance tolerances are ±5%, ±10%, or ±20%. The part 185183K100AAB-F corresponds to the 0.018 µF, 100 Vdc variant with ±10% tolerance and ammo pack packaging, sharing the series dimensions of 7.2 mm in length, 2.5 mm in thickness, 6.5 mm in height, and 0.5 mm lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185183K100AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |