The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The case and epoxy fill meet UL94V-0, and the capacitors are non-polar, non-inductively wound, and available in bulk, ammo pack, or tape and reel configurations. The 185222J100AAA-F part corresponds to the 185222*100#A>-F variant, which is a 0.0022 µF capacitor with ±5% tolerance, 100 Vdc rating, and physical dimensions of 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.5 mm lead diameter. Total self-inductance is approximately 7 nH, and insulation resistance exceeds 30,000 MΩ for capacitances ≤ 0.33 µF at voltages ≤100 Vdc.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185222J100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |