The Type 185 series is a line of radial lead metallized polyester capacitors designed for general-purpose applications such as bypass, decoupling, and energy storage, with a consistent 5.0 mm (0.197") lead spacing and non-polar construction. These capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated epoxy fill, operate from -55°C to +125°C, and are available in capacitance values from 0.001 µF to 1.0 µF with voltage ratings up to 400 Vdc. The series features low leakage, non-inductive winding, and meets specified performance criteria for insulation resistance, dissipation factor, and soldering endurance. Packaging options include bulk, ammo pack, and tape and reel formats.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185184J63ACA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |