The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill. They offer capacitance values from 0.001 µF to 1.0 µF, rated voltages from 50 to 400 Vdc, and operate from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors are non-polar, non-inductively wound, and have a dissipation factor of up to 300 × 10⁻⁴ at 100 kHz for capacitances over 0.1 µF. Total self-inductance is approximately 7 nH, and insulation resistance meets or exceeds 5,000 MΩ for capacitances above 0.33 µF at rated voltage. The part number 185222J100RAB-F corresponds to a 0.0022 µF device with ±5% tolerance and 100 Vdc rating, consistent with the series' common-outline dimensions of 7.2 × 2.5 × 6.5 mm (L × T × H). Packaging includes bulk, ammo pack, or tape and reel options.
2200pF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0022µF 100V
CAP FILM 2200PF 5% 100VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185222J100RAB-F | 185222J100RAB-F-ND | 2002-185222J100RAB-F | 185222J100RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF |