The 196LC7800K5TM8 is a self-healing polypropylene film capacitor rated for 700 kVAR at 100 kHz, designed for induction heating and tank circuits. It features a maximum core temperature of 85°C and a surface temperature limit of 45°C, with KVAR de-rating of 2.25% per °C above 45°C. The capacitor has a capacitance of 19 µF, a maximum RMS current of 800 A, and an ESR of 0.40 mΩ at 25°C. Its dimensions are 72 mm in height, 130 mm in length, and 130 mm in width, with terminal style 5TM8. It meets UL94V0 flame retardant standards and has a self-inductance of less than 5 nH.
Power Film Ac Applications / Resonant Capacitors / Round Lc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 196LC7800K5TM8 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |